Vishay Intertechnology, Inc. 12V 2.3W Zener Diode BZD27C12P-M3-08

Description
Zener Diode, 12V V(Z), 5%, 2.3W, Product overview: BZD27C12P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 12V V(Z), 5%, 2.3W, Product overview: BZD27C12P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 2.3W Zener Diode - 287-BZD27C12P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 2.3W Zener Diode
287-BZD27C12P-M3-08
12V 2.3W Zener Diode 287-BZD27C12P-M3-08
Zener Diode, 12V V(Z), 5%, 2.3W, Product overview: BZD27C12P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 2.3W, Product overview: BZD27C12P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C12P-M3-08 - 1025762-BZD27C12P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C12P-M3-08
1025762-BZD27C12P-M3-08
Diodes - Zener - Single - BZD27C12P-M3-08 1025762-BZD27C12P-M3-08
Manufacturer: Vishay Win Source Part Number: 1025762-BZD27C12P-M3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025762-BZD27C12P-M3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C12P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C12P-M3-08TR-ND
Single Zener Diodes 112-BZD27C12P-M3-08TR-ND
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C12P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C12P-M3-08CT-ND
Single Zener Diodes 112-BZD27C12P-M3-08CT-ND
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C12P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C12P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C12P-M3-08DKR-ND
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C12P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C12P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C12P-M3-08
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C12P-M3-08
Zener Diodes BZD27C12P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C12P-M3-08 1025762-BZD27C12P-M3-08 112-BZD27C12P-M3-08TR-ND BZD27C12P-M3-08 BZD27C12P-M3-08
Product Name 12V 2.3W Zener Diode Diodes - Zener - Single - BZD27C12P-M3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 2.3 milliwatts 800 milliwatts
Life Cycle Stage Active Active
Package DO-219AB (SMF) DO-219AB (SMF) DO-219AB-2
Unlock Full Specs
to access all available technical data