Vishay Intertechnology, Inc. Zener Diode BZD17C8V2P-E3-08

Description
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C8V2P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C8V2P-E3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C8V2P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C8V2P-E3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C8V2P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C8V2P-E3-0 8 can be used for catalog matching and distributor lookup.

Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C8V2P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C8V2P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD17C8V2P-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C8V2P-E3-08-ND
Single Zener Diodes BZD17C8V2P-E3-08-ND
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD17C8V2P-E3-08 - 803009-BZD17C8V2P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C8V2P-E3-08
803009-BZD17C8V2P-E3-08
Diodes - Zener - Single - BZD17C8V2P-E3-08 803009-BZD17C8V2P-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803009-BZD17C8V2P-E3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 8.2V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 3V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803009-BZD17C8V2P-E3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 8.2V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 10μA at 3V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZD17C8V2P-E3-08
Zener Diodes BZD17C8V2P-E3-08
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD17C8V2P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C8V2P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C8V2P-E3-08
DIODE ZENER 8.2V 800MW DO219AB

DIODE ZENER 8.2V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZD17C8V2P-E3-08 BZD17C8V2P-E3-08-ND 803009-BZD17C8V2P-E3-08 BZD17C8V2P-E3-08 BZD17C8V2P-E3-08
Product Name Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD17C8V2P-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers