DIODE ZENER 11V 1W SUB SMA
Zener Diode, 11V V(Z), 5.45%, 1W, Silicon, Unidirectional, GREEN, PLASTIC, SUB SMA, 2 PIN Product overview: BZD27C11P from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C11P can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-BZD27C11PTR-ND | 287-BZD27C11P |
| Product Name | Single Zener Diodes | 11V 1W Zener Diode |
| Tj | -55 to 175 C (-67 to 347 F) | -65 C (-85 F) |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS |