Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801359-BZD27B82P-M3-
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 82V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 62V
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)
Zener Diode, Product overview: BZD27B82P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27B82P-M3-08 can be used for catalog matching and distributor lookup.
Zener Diodes ZENER DIODE SMF AEC-Q101 Qualified
DIODE ZENER 82V 800MW DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 801359-BZD27B82P-M3-08 | BZD27B82P-M3-08GITR-ND | 287-BZD27B82P-M3-08 | BZD27B82P-M3-08 | BZD27B82P-M3-08 |
| Product Name | Diodes - Zener - Single - BZD27B82P-M3-08 | Single Zener Diodes | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 82 volts | 82 volts | |||
| ZZT | 100 ohms | 100 ohms | |||
| IR | 1.00E-3 mA | 1 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |