Vishay Intertechnology, Inc. 10V 2.3W Zener Diode BZD27C10P-M3-08

Description
Zener Diode, 10V V(Z), 5%, 2.3W, Product overview: BZD27C10P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C10P-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 5%, 2.3W, Product overview: BZD27C10P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C10P-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 2.3W Zener Diode - 2086-BZD27C10P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 2.3W Zener Diode
2086-BZD27C10P-M3-08
10V 2.3W Zener Diode 2086-BZD27C10P-M3-08
Zener Diode, 10V V(Z), 5%, 2.3W, Product overview: BZD27C10P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C10P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 2.3W, Product overview: BZD27C10P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C10P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C10P-M3-08 - 802154-BZD27C10P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C10P-M3-08
802154-BZD27C10P-M3-08
Diodes - Zener - Single - BZD27C10P-M3-08 802154-BZD27C10P-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802154-BZD27C10P-M3- 08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 10V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 4 Ohms Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 7μA at 7.5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802154-BZD27C10P-M3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 10V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 4 Ohms
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 7μA at 7.5V

Buy Now
Single Zener Diodes - 112-BZD27C10P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C10P-M3-08CT-ND
Single Zener Diodes 112-BZD27C10P-M3-08CT-ND
DIODE ZENER 10V 800MW DO219AB

DIODE ZENER 10V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C10P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C10P-M3-08TR-ND
Single Zener Diodes 112-BZD27C10P-M3-08TR-ND
Zener Diode 10V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 10V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C10P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C10P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C10P-M3-08DKR-ND
DIODE ZENER 10V 800MW DO219AB

DIODE ZENER 10V 800MW DO219AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C10P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C10P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C10P-M3-08
DIODE ZENER 10V 800MW DO219AB

DIODE ZENER 10V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C10P-M3-08
Zener Diodes BZD27C10P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-BZD27C10P-M3-08 802154-BZD27C10P-M3-08 112-BZD27C10P-M3-08CT-ND BZD27C10P-M3-08 BZD27C10P-M3-08
Product Name 10V 2.3W Zener Diode Diodes - Zener - Single - BZD27C10P-M3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-219AB DO-219AB (SMF) DO-219AB-2
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data