Vishay Precision Group Single Zener Diodes BZD27B16P-E3-08

Description
Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27B16P-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27B16P-E3-08-ND
Single Zener Diodes BZD27B16P-E3-08-ND
Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27B16P-E3-08 - 913850-BZD27B16P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27B16P-E3-08
913850-BZD27B16P-E3-08
Diodes - Zener - Single - BZD27B16P-E3-08 913850-BZD27B16P-E3-08
Manufacturer: Vishay Win Source Part Number: 913850-BZD27B16P-E3- 08 Series: BZD27B Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 16 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913850-BZD27B16P-E3-08
Series: BZD27B
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 16 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
150W Zener Diode - 2086-BZD27B16P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W Zener Diode
2086-BZD27B16P-E3-08
150W Zener Diode 2086-BZD27B16P-E3-08
Zener Diodes ZENER DIODE SMF 150W Pppm. Uni-Dir Product overview: BZD27B16P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27B16P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diodes ZENER DIODE SMF 150W Pppm. Uni-Dir Product overview: BZD27B16P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27B16P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27B16P-E3-08
Zener Diodes BZD27B16P-E3-08
Zener Diodes ZENER DIODE SMF 150W Pppm. Uni-Dir

Zener Diodes ZENER DIODE SMF 150W Pppm. Uni-Dir

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27B16P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27B16P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27B16P-E3-08
DIODE ZENER 16V 800MW DO219AB

DIODE ZENER 16V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27B16P-E3-08-ND 913850-BZD27B16P-E3-08 2086-BZD27B16P-E3-08 BZD27B16P-E3-08 BZD27B16P-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD27B16P-E3-08 150W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-219AB (SMF) Reel DO-219AB-2 DO-219AB (SMF)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data