Vishay Intertechnology, Inc. 100V 2.3W Zener Diode BZD27C100P-M3-08

Description
Zener Diode, 100V V(Z), 5%, 2.3W, Product overview: BZD27C100P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C100P-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 100V V(Z), 5%, 2.3W, Product overview: BZD27C100P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C100P-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 2.3W Zener Diode - 287-BZD27C100P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2.3W Zener Diode
287-BZD27C100P-M3-08
100V 2.3W Zener Diode 287-BZD27C100P-M3-08
Zener Diode, 100V V(Z), 5%, 2.3W, Product overview: BZD27C100P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C100P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 100V V(Z), 5%, 2.3W, Product overview: BZD27C100P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C100P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C100P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C100P-M3-08TR-ND
Single Zener Diodes 112-BZD27C100P-M3-08TR-ND
Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C100P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C100P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C100P-M3-08DKR-ND
DIODE ZENER 100V 800MW DO219AB

DIODE ZENER 100V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C100P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C100P-M3-08CT-ND
Single Zener Diodes 112-BZD27C100P-M3-08CT-ND
DIODE ZENER 100V 800MW DO219AB

DIODE ZENER 100V 800MW DO219AB

Buy Now Datasheet
Diodes - Zener - Single - BZD27C100P-M3-08 - 913856-BZD27C100P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C100P-M3-08
913856-BZD27C100P-M3-08
Diodes - Zener - Single - BZD27C100P-M3-08 913856-BZD27C100P-M3-08
Manufacturer: Vishay Win Source Part Number: 913856-BZD27C100P-M3 -08 Series: Automotive, AEC-Q101, BZD27C-M Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 100 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C100 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913856-BZD27C100P-M3-08
Series: Automotive, AEC-Q101, BZD27C-M
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 100 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C100
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C100P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C100P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C100P-M3-08
DIODE ZENER 100V 800MW DO219AB

DIODE ZENER 100V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C100P-M3-08 112-BZD27C100P-M3-08TR-ND 913856-BZD27C100P-M3-08 BZD27C100P-M3-08
Product Name 100V 2.3W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C100P-M3-08 Discrete Semiconductor Products - Diodes - Zener
Package DO-219AB DO-219AB (SMF) DO-219AB (SMF)
RoHS Compliant RoHS
VZ 100 volts 100 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data