SUB SMA, 1000MW, 6%, ZENER DIODE Product overview: BZD27C110P from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1000MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1000MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C110P can be used for catalog matching and distributor lookup.
DIODE ZENER 110V 1W SUB SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 287-BZD27C110P | 1801-BZD27C110PTR-ND |
| Product Name | 1000MW Zener Diode | Single Zener Diodes |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | |
| VZ | 110 volts |