Zener Diode 3.9V 800mW ±2% Surface Mount DO-219AB (SMF)
Zener Diodes 3.9V Vz; 100mA DO-219AB (SMF)
DIODE ZENER 3.9V 800MW DO219AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD27B3V9P-HM3-08-ND | BZD27B3V9P-HM3-08 | BZD27B3V9P-HM3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | DO-219AB-2 | DO-219AB (SMF) | |
| Life Cycle Stage | Active |