Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 12V 800MW DO219AB
Zener Diodes ZENER DIODE SMF DO219-HE3
ZENER DIODE, AEC-Q101, 0.8W, DO-219AB; Zener Voltage Nom:12V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD27C12P-HE3-18-ND | BZD27C12P-HE3-18 | BZD27C12P-HE3-18 | 42X9959 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-219AB (SMF) | DO-219AB-2 | DO-219AB | |
| VZ | 12 volts | |||
| ZZT | 7 ohms |