Vishay Precision Group Single Zener Diodes BZD27B200P-M3-08

Description
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD27B200P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27B200P-M3-08CT-ND
Single Zener Diodes 112-BZD27B200P-M3-08CT-ND
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27B200P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27B200P-M3-08TR-ND
Single Zener Diodes 112-BZD27B200P-M3-08TR-ND
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27B200P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27B200P-M3-08DKR-ND
Single Zener Diodes 112-BZD27B200P-M3-08DKR-ND
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
200V 500Ohm 2300mW Zener Diode - 287-BZD27B200P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 500Ohm 2300mW Zener Diode
287-BZD27B200P-M3-08
200V 500Ohm 2300mW Zener Diode 287-BZD27B200P-M3-08
Zener Diode Single 200V 2% 500Ohm 2300mW 2-Pin SMF T/R Product overview: BZD27B200P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 500Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 500Ohm, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27B200P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode Single 200V 2% 500Ohm 2300mW 2-Pin SMF T/R Product overview: BZD27B200P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 500Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 500Ohm, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27B200P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27B200P-M3-08 - 805244-BZD27B200P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27B200P-M3-08
805244-BZD27B200P-M3-08
Diodes - Zener - Single - BZD27B200P-M3-08 805244-BZD27B200P-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 805244-BZD27B200P-M3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 200V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 500 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 1μA at 150V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805244-BZD27B200P-M3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 200V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 500 Ohms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 150V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD27B200P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27B200P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27B200P-M3-08
DIODE ZENER 200V 800MW DO219AB

DIODE ZENER 200V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27B200P-M3-08
Zener Diodes BZD27B200P-M3-08
Zener Diodes ZENER DIODE SMF AEC-Q101 Qualified

Zener Diodes ZENER DIODE SMF AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD27B200P-M3-08CT-ND 287-BZD27B200P-M3-08 805244-BZD27B200P-M3-08 BZD27B200P-M3-08 BZD27B200P-M3-08
Product Name Single Zener Diodes 200V 500Ohm 2300mW Zener Diode Diodes - Zener - Single - BZD27B200P-M3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB-2
VZ 200 volts 200 volts 200 volts
ZZT 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data