Vishay Intertechnology, Inc. 130V 0.8W Zener Diode BZD27C130P-E3-08

Description
Zener Diode, 130V V(Z), 6.42%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C130P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C130P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 130V V(Z), 6.42%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C130P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C130P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130V 0.8W Zener Diode - 287-BZD27C130P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V 0.8W Zener Diode
287-BZD27C130P-E3-08
130V 0.8W Zener Diode 287-BZD27C130P-E3-08
Zener Diode, 130V V(Z), 6.42%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C130P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C130P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 130V V(Z), 6.42%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C130P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C130P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C130P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C130P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C130P-E3-08DKR-ND
Zener Diode 130V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 130V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C130P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C130P-E3-08TR-ND
Single Zener Diodes 112-BZD27C130P-E3-08TR-ND
Zener Diode 130V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 130V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C130P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C130P-E3-08CT-ND
Single Zener Diodes 112-BZD27C130P-E3-08CT-ND
Zener Diode 130V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 130V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C130P-E3-08 - 722802-BZD27C130P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C130P-E3-08
722802-BZD27C130P-E3-08
Diodes - Zener - Single - BZD27C130P-E3-08 722802-BZD27C130P-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722802-BZD27C130P-E3 -08 Packaging: Reel Mounting Style: SMD Voltage - Zener (Nom) (Vz): 130V Categories: Discrete Semiconductor Products Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 300 Ohms Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 800mW Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 1μA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722802-BZD27C130P-E3-08
Packaging: Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 130V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 300 Ohms
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 800mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 100V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZD27C130P-E3-08
Zener Diodes BZD27C130P-E3-08
Zener Diodes 130 Volt 0.8 Watt 5%

Zener Diodes 130 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C130P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C130P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C130P-E3-08
DIODE ZENER 130V 800MW DO219AB

DIODE ZENER 130V 800MW DO219AB

Supplier's Site
Zener Diode, 2.3W, 130V, Do-219Ab; Zener Voltage Nom Vishay - 20H3586 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 130V, Do-219Ab; Zener Voltage Nom Vishay
20H3586
Zener Diode, 2.3W, 130V, Do-219Ab; Zener Voltage Nom Vishay 20H3586
ZENER DIODE, 2.3W, 130V, DO-219AB; Zener Voltage Nom:130V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 130V, DO-219AB; Zener Voltage Nom:130V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C130P-E3-08 112-BZD27C130P-E3-08DKR-ND 722802-BZD27C130P-E3-08 BZD27C130P-E3-08 BZD27C130P-E3-08 20H3586
Product Name 130V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C130P-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.3W, 130V, Do-219Ab; Zener Voltage Nom Vishay
Package Tape and Reel DO-219AB-2 DO-219AB (SMF) DO-219AB
RoHS Compliant RoHS RoHS
VZ 130 volts 130 volts 130 volts
ZZT 300 ohms 300 ohms 300 ohms
PD 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data