Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 1025756-BZD27C110P-M
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 82V
Voltage - Zener (Nom) (Vz): 110V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
ZENER DIODE SMF DO219-M3 Product overview: BZD27C110P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C110P-M3-0
Zener Diodes ZENER DIODE SMF DO219-M3
DIODE ZENER 110V 800MW DO219AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD27C110P-M3-08-ND | 1025756-BZD27C110P-M3-08 | 2086-BZD27C110P-M3-08 | BZD27C110P-M3-08 | BZD27C110P-M3-08 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZD27C110P-M3-08 | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | DO-219AB (SMF) | DO-219AB | DO-219AB-2 | DO-219AB (SMF) | |
| VZ | 110 volts | 110 volts | 110 volts |