Vishay Precision Group 10V 0.8W Zener Diode BZD27C10P-E3-08

Description
Zener Diode, 10V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C10P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C10P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C10P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C10P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 0.8W Zener Diode - 287-BZD27C10P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.8W Zener Diode
287-BZD27C10P-E3-08
10V 0.8W Zener Diode 287-BZD27C10P-E3-08
Zener Diode, 10V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C10P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C10P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C10P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C10P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C10P-E3-08 - 1025752-BZD27C10P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C10P-E3-08
1025752-BZD27C10P-E3-08
Diodes - Zener - Single - BZD27C10P-E3-08 1025752-BZD27C10P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025752-BZD27C10P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 7μA @ 7.5V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025752-BZD27C10P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 7μA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZD27C10P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C10P-E3-08GITR-ND
Single Zener Diodes BZD27C10P-E3-08GITR-ND
Zener Diode 10V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 10V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C10P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C10P-E3-08GICT-ND
Single Zener Diodes BZD27C10P-E3-08GICT-ND
Zener Diode 10V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 10V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C10P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C10P-E3-08GIDKR-ND
Single Zener Diodes BZD27C10P-E3-08GIDKR-ND
Zener Diode 10V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 10V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C10P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C10P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C10P-E3-08
DIODE ZENER 10V 800MW DO219AB

DIODE ZENER 10V 800MW DO219AB

Supplier's Site
Zener Diode, 2.3W, 10V, Do-219Ab; Zener Voltage Nom Vishay - 32C1400 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 10V, Do-219Ab; Zener Voltage Nom Vishay
32C1400
Zener Diode, 2.3W, 10V, Do-219Ab; Zener Voltage Nom Vishay 32C1400
ZENER DIODE, 2.3W, 10V, DO-219AB; Zener Voltage Nom:10V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 2.3W, 10V, DO-219AB; Zener Voltage Nom:10V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 10V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 28X7097 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
28X7097
Diode, Zener, 10V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 28X7097
DIODE, ZENER, 10V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 10V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.8W, 10V, Do-219Ab-2; Zener Voltage Vz Typ Vishay - 22AC8019 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.8W, 10V, Do-219Ab-2; Zener Voltage Vz Typ Vishay
22AC8019
Zener Diode, 0.8W, 10V, Do-219Ab-2; Zener Voltage Vz Typ Vishay 22AC8019
ZENER DIODE, 0.8W, 10V, DO-219AB-2; Zener Voltage Vz Typ:10V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.8W, 10V, DO-219AB-2; Zener Voltage Vz Typ:10V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C10P-E3-08
Zener Diodes BZD27C10P-E3-08
Zener Diodes 10 Volt 0.8 Watt 5%

Zener Diodes 10 Volt 0.8 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C10P-E3-08 1025752-BZD27C10P-E3-08 BZD27C10P-E3-08GITR-ND BZD27C10P-E3-08 32C1400 22AC8019 BZD27C10P-E3-08
Product Name 10V 0.8W Zener Diode Diodes - Zener - Single - BZD27C10P-E3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.3W, 10V, Do-219Ab; Zener Voltage Nom Vishay Zener Diode, 0.8W, 10V, Do-219Ab-2; Zener Voltage Vz Typ Vishay Zener Diodes
Package Tape and Reel DO-219AB (SMF) DO-219AB (SMF) DO-219AB DO-219AB DO-219AB-2
RoHS Compliant RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts
ZZT 4 ohms 4 ohms 4 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data