Taiwan Semiconductor Co., Ltd. Single Zener Diodes BZD27C100P R3G

Description
Zener Diode 100V 1W ±5% Surface Mount Sub SMA
Request a Quote Datasheet
Description
Zener Diode 100V 1W ±5% Surface Mount Sub SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C100PR3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C100PR3GTR-ND
Single Zener Diodes BZD27C100PR3GTR-ND
Zener Diode 100V 1W ±5% Surface Mount Sub SMA

Zener Diode 100V 1W ±5% Surface Mount Sub SMA

Buy Now Datasheet
Single Zener Diodes - BZD27C100PR3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C100PR3GDKR-ND
Single Zener Diodes BZD27C100PR3GDKR-ND
Zener Diode 100V 1W ±5% Surface Mount Sub SMA

Zener Diode 100V 1W ±5% Surface Mount Sub SMA

Buy Now Datasheet
Single Zener Diodes - BZD27C100PR3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C100PR3GCT-ND
Single Zener Diodes BZD27C100PR3GCT-ND
Zener Diode 100V 1W ±5% Surface Mount Sub SMA

Zener Diode 100V 1W ±5% Surface Mount Sub SMA

Buy Now Datasheet
Diode, Zener 0.8W 100V; Zener Voltage Nom Taiwan Semiconductor - 94M6339 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener 0.8W 100V; Zener Voltage Nom Taiwan Semiconductor
94M6339
Diode, Zener 0.8W 100V; Zener Voltage Nom Taiwan Semiconductor 94M6339
DIODE, ZENER 0.8W 100V; Zener Voltage Nom:100V; Power Dissipation:800mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ZENER 0.8W 100V; Zener Voltage Nom:100V; Power Dissipation:800mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Zener Diodes
Product Number BZD27C100PR3GTR-ND 94M6339
Product Name Single Zener Diodes Diode, Zener 0.8W 100V; Zener Voltage Nom Taiwan Semiconductor
Tj -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data