Zener Diode, 130V V(Z), 6.42%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C130P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C130P-HE3-
DIODE ZENER 130V 800MW DO219AB
DIODE ZENER 130V 800MW DO219AB
Zener Diode 130V 800mW Surface Mount DO-219AB (SMF)
Zener Diodes ZENER DIODE SMF DO219-HE3
DIODE ZENER 130V 800MW DO219AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZD27C130P-HE3-08 | 112-BZD27C130P-HE3-08DKR-ND | BZD27C130P-HE3-08 | BZD27C130P-HE3-08 |
| Product Name | 130V 0.8W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-219AB | DO-219AB-2 | DO-219AB (SMF) | |
| RoHS Compliant | RoHS | |||
| VZ | 130 volts | 130 volts | ||
| ZZT | 300 ohms | 300 ohms |