Vishay Intertechnology, Inc. Single Zener Diodes BZD27C13P-M3-08

Description
DIODE ZENER 13V 800MW DO219AB
Request a Quote Datasheet
Description
DIODE ZENER 13V 800MW DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD27C13P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C13P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C13P-M3-08DKR-ND
DIODE ZENER 13V 800MW DO219AB

DIODE ZENER 13V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C13P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C13P-M3-08CT-ND
Single Zener Diodes 112-BZD27C13P-M3-08CT-ND
DIODE ZENER 13V 800MW DO219AB

DIODE ZENER 13V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C13P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C13P-M3-08TR-ND
Single Zener Diodes 112-BZD27C13P-M3-08TR-ND
Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C13P-M3-08 - 709813-BZD27C13P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C13P-M3-08
709813-BZD27C13P-M3-08
Diodes - Zener - Single - BZD27C13P-M3-08 709813-BZD27C13P-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 709813-BZD27C13P-M3- 08 Packaging: Tape and Reel Mounting Style: SMD Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 10 Ohms Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Maximum Power: 800mW Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 2μA at 10V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 709813-BZD27C13P-M3-08
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 13V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Maximum Power: 800mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 2μA at 10V

Buy Now
Zener Diode - 287-BZD27C13P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode, Product overview: BZD27C13P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C13P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: BZD27C13P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C13P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C13P-M3-08
Zener Diodes BZD27C13P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C13P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C13P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C13P-M3-08
DIODE ZENER 13V 800MW DO219AB

DIODE ZENER 13V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD27C13P-M3-08DKR-ND 709813-BZD27C13P-M3-08 287-BZD27C13P-M3-08 BZD27C13P-M3-08 BZD27C13P-M3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD27C13P-M3-08 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
VZ 13 volts 13 volts 13 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.0020 mA 2 mA
Unlock Full Specs
to access all available technical data