454.5V Clamp 33.2A Ipp Tvs Diode Through Hole P600
TVS 15000W, STAND-OFF VOLTAGE = 280V, +/- 5%, UNI-DIR P600 ROHS COMPLIANT: YES
TVS DIODE 280VWM 454.5VC P600
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA280AE3/TR13-ND | 36AJ2603 | 15KPA280AE3/TR13 |
| Product Name | TVS Diodes | Tvs 15000W, Stand-Off Voltage = 280V, +/5%, Uni-Dir P600 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 454 volts | 454 volts |