Littelfuse, Inc. 24V 369A TVS Protection Diode 15KPA24CA-B

Description
15kW 24V Bidirectional TVS Diode, 369A Surge, P600 Product overview: 15KPA24CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 369A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 369A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA24CA-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15kW 24V Bidirectional TVS Diode, 369A Surge, P600 Product overview: 15KPA24CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 369A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 369A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA24CA-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 369A TVS Protection Diode - 144-15KPA24CA-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 369A TVS Protection Diode
144-15KPA24CA-B
24V 369A TVS Protection Diode 144-15KPA24CA-B
15kW 24V Bidirectional TVS Diode, 369A Surge, P600 Product overview: 15KPA24CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 369A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 369A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA24CA-B can be used for catalog matching and distributor lookup.

15kW 24V Bidirectional TVS Diode, 369A Surge, P600 Product overview: 15KPA24CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 369A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 369A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA24CA-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1005016-15KPA24CA-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1005016-15KPA24CA-B
Circuit Protection - TVS - Diodes 1005016-15KPA24CA-B
Win Source Part Number: 1005016-15KPA24CA-B Category: Circuit Protection>TVS - Diodes Series: 15KPA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.81V Voltage - Clamping (Max) @ Ipp: 40.7V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 371A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -15KPA24CA-B

Win Source Part Number: 1005016-15KPA24CA-B
Category: Circuit Protection>TVS - Diodes
Series: 15KPA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.81V
Voltage - Clamping (Max) @ Ipp: 40.7V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 371A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -15KPA24CA-B

Buy Now Datasheet
TVS Diodes - 15KPA24CA-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA24CA-B-ND
TVS Diodes 15KPA24CA-B-ND
40.7V Clamp 371A Ipp Tvs Diode Through Hole P600

40.7V Clamp 371A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 15KPA24CA-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
15KPA24CA-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15KPA24CA-B
TVS DIODE 24VWM 40.7VC P600

TVS DIODE 24VWM 40.7VC P600

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-15KPA24CA-B 1005016-15KPA24CA-B 15KPA24CA-B-ND 15KPA24CA-B
Product Name 24V 369A TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Bulk P600, Axial P600, Axial P600
Peak Pulse Power 15000 watts 15000 watts 15000 watts 15000 watts
Unlock Full Specs
to access all available technical data