Littelfuse, Inc. 15000W Axial Leaded Transient Suppression (TVS) Diode 15KPA260A

Description
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15000W Axial Leaded Transient Suppression (TVS) Diode - 15KPA260A - Littelfuse, Inc.
Rosemont, IL, United States
15000W Axial Leaded Transient Suppression (TVS) Diode
15KPA260A
15000W Axial Leaded Transient Suppression (TVS) Diode 15KPA260A
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 15KPA260A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA260A-ND
TVS Diodes 15KPA260A-ND
416.7V Clamp 36.2A Ipp Tvs Diode Through Hole P600

416.7V Clamp 36.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode; Product Range Littelfuse - 75R0298 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode; Product Range Littelfuse
75R0298
Tvs Diode; Product Range Littelfuse 75R0298
TVS DIODE; Product Range:15KPA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:260V; Clamping Voltage Max:416.7V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:290.4V; Qualification:- RoHS Compliant: Yes

TVS DIODE; Product Range:15KPA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:260V; Clamping Voltage Max:416.7V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:290.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode; Product Range Littelfuse - 01P9751 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode; Product Range Littelfuse
01P9751
Tvs Diode; Product Range Littelfuse 01P9751
TVS DIODE; Product Range:15KPA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:260V; Clamping Voltage Max:416.7V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:290.4V; Qualification:- RoHS Compliant: Yes

TVS DIODE; Product Range:15KPA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:260V; Clamping Voltage Max:416.7V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:290.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 15KPA260A 15KPA260A-ND 75R0298
Product Name 15000W Axial Leaded Transient Suppression (TVS) Diode TVS Diodes Tvs Diode; Product Range Littelfuse
VC 417 volts 417 volts
VBR 290 to 318 volts 290 volts 290 volts
Configuration Single
Package P600, Axial Axial Leaded
Peak Pulse Power 15000 watts
Unlock Full Specs
to access all available technical data