384.6V Clamp 39.3A Ipp Tvs Diode Through Hole P600
TVS 15000W, STAND-OFF VOLTAGE = 240V, +/- 5%, UNI-DIR P600 ROHS COMPLIANT: YES
TVS DIODE 240VWM 384.6VC P600
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA240AE3/TR13-ND | 36AJ2587 | 15KPA240AE3/TR13 |
| Product Name | TVS Diodes | Tvs 15000W, Stand-Off Voltage = 240V, +/5%, Uni-Dir P600 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 385 volts | 385 volts |