The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15 kW peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
44V Clamp 343.2A Ipp Tvs Diode Through Hole P600
44V Clamp 343.2A Ipp Tvs Diode Through Hole P600
TVS DIODE 26VWM 44VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA26A | 15KPA26ACT-ND | 15KPA26A | 15KPA26A | 01P9747 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 44 volts | 44 volts | 44 volts | ||
| VBR | 29.04 to 31.8 volts | 29.04 volts | 29.04 volts | 29.04 volts | |
| Configuration | Single | ||||
| Package | P600, Axial | P600 | P600-2 | Axial Leaded |