TVS DIODE 24VWM 40.7VC P600
40.7V Clamp 371A Ipp Tvs Diode Through Hole P600
15KPA, P600, 24V, 40.7V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-15KPA24CA/BCT-ND | 15KPA24CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 40.7 volts | 40.7 volts |