onsemi TVS Diodes P6SMB12CAT3

Description
TVS ZENER BIDIRECT 600W 12V SMB
Request a Quote Datasheet
Description
TVS ZENER BIDIRECT 600W 12V SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB12CAT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS ZENER BIDIRECT 600W 12V SMB

TVS ZENER BIDIRECT 600W 12V SMB

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB12CAT3 - 1234645-P6SMB12CAT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB12CAT3
1234645-P6SMB12CAT3
TVS - TVS - Diodes - P6SMB12CAT3 1234645-P6SMB12CAT3
Manufacturer: ON Semiconductor Win Source Part Number: 1234645-P6SMB12CAT3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1234645-P6SMB12CAT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 600W 12V TVS Protection Diode
144-P6SMB12CAT3
SMD 600W 12V TVS Protection Diode 144-P6SMB12CAT3
TVS Diode, 600W, 12V, Bidirectional, SMB, SMD Product overview: P6SMB12CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB12CAT3 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 12V, Bidirectional, SMB, SMD Product overview: P6SMB12CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB12CAT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB12CAT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB12CAT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB12CAT3
TVS ZENER BIDIRECT 600W 12V SMB

TVS ZENER BIDIRECT 600W 12V SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB12CAT3OSTR-ND 1234645-P6SMB12CAT3 144-P6SMB12CAT3 P6SMB12CAT3
Product Name TVS Diodes TVS - TVS - Diodes - P6SMB12CAT3 SMD 600W 12V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data