This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 200 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085903-P6SMB13AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1335pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 11.1V
Minimum Breakdown Voltage: 12.4V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 33A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 600W, 11.1V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: P6SMB13AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 11.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 11.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB13AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 11.1VWM 18.2VC SMB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB13AT3G | P6SMB13AT3GOSTR-ND | 1085903-P6SMB13AT3G | 144-P6SMB13AT3G | P6SMB13AT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBxxA - P6SMB13AT3G | TVS Diodes | TVS - TVS - Diodes - P6SMB13AT3G | 600W 11.1V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB | SMB; SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 18.2 volts | 18.2 volts | 18.2 volts |