16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Circuit Protection - TVS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB12CAHE3_A/H-ND | P6SMB12CAHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - TVS |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 16.7 volts |