18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VBR 13V 600W UNIDIR SMB AEC-Q / TAPE & REEL - 13" REEL
TVS DIODE 11.1VWM 18.2VC SMB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB13A-QTR-ND | 14AJ4111 | P6SMB13A-Q |
| Product Name | TVS Diodes | Dio Tvs Vbr 13V 600W Unidir Smb Aec-Q / Tape & Reel 13 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 18.2 volts | 18.2 volts |