16.7V Clamp 36A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P6SMB12A_R1_00001TR-ND | P6SMB12A_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 16.7 volts | 16.7 volts |