DIODE 6 A, 400 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: P600G-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600G-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 400V 6A Through Hole P600
Diode Standard 400V 6A Through Hole P600
Manufacturer: Vishay
Win Source Part Number: 1085723-P600G-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 6A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: P600
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Rectifiers 6.0 Amp 400 Volt 400 Amp IFSM
DIODE GEN PURP 400V 6A P600
STANDARD DIODE, 6A, 400V, P600, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single
DIODE, STANDARD, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1807134P | 1807005 | 280-P600G-E3/54 | P600G-E3/54GICT-ND | 1085723-P600G-E3/54 | P600G-E3/54 | P600G-E3/54 | 77K0228 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 6 A 400 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - P600G-E3/54 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 6A, 400V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Package | P600 | P600 | Tape and Reel | P600-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 2500 ns | 2500 ns | 2500 ns | |||||
| IO | 6 amps | |||||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |