Manufacturer: Vishay
Win Source Part Number: 026275-P600M-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 6A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: P600M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: P600
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): P2000K; SRM8S; P2500 MTL; SRM10S;
Introduction Date: October 12, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Commercial, Power Management
6A 1000V Rectifier Diode, Silicon, Axial Product overview: P600M-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600M-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 6A Through Hole P600
Diode Standard 1000V 6A Through Hole P600
DIODE GEN PURP 1KV 6A P600
STANDARD DIODE, 6A, 1KV, P600; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:6A; Diode Configuration:Single
STANDARD DIODE, 6A, 1KV, P600, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:6A; Diode Configuration:Single
Rectifiers 6.0 Amp 1000 Volt 400 Amp IFSM
DIODE P600 1000V 6A 175C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 026275-P600M-E3/54 | 280-P600M-E3/54 | P600M-E3/54GITR-ND | P600M-E3/54 | 05R5665 | 77K0247 | P600M-E3/54 | P600M-E3/54 |
| Product Name | Diodes, Rectifiers - Single - P600M-E3/54 | 6A 1000V Diode and Rectifier | Single Diodes | Single Diodes | Standard Diode, 6A, 1Kv, P600; Repetitive Peak Reverse Voltage Vishay | Standard Diode, 6A, 1Kv, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 1000 volts | 1000 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| trr | 2500 ns | 2500 ns | 2500 ns |