Diotec Semiconductor Single Diodes P600K

Description
Diode Standard 800V 6A Through Hole P600
Request a Quote Datasheet
Description
Diode Standard 800V 6A Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-P600KTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-P600KTB-ND
Single Diodes 4878-P600KTB-ND
Diode Standard 800V 6A Through Hole P600

Diode Standard 800V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - 4878-P600KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-P600KCT-ND
Single Diodes 4878-P600KCT-ND
DIODE GEN PURP 800V 6A P600

DIODE GEN PURP 800V 6A P600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-P600KTB-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details