Vishay Precision Group Single Diodes P600D-E3/73

Description
Diode Standard 200V 6A Through Hole P600
Request a Quote Datasheet
Description
Diode Standard 200V 6A Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - P600D-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
P600D-E3/73GITB-ND
Single Diodes P600D-E3/73GITB-ND
Diode Standard 200V 6A Through Hole P600

Diode Standard 200V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - P600D-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
P600D-E3/73GICT-ND
Single Diodes P600D-E3/73GICT-ND
Diode Standard 200V 6A Through Hole P600

Diode Standard 200V 6A Through Hole P600

Buy Now Datasheet
6 A 200 V Diode and Rectifier - 280-P600D-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6 A 200 V Diode and Rectifier
280-P600D-E3/73
6 A 200 V Diode and Rectifier 280-P600D-E3/73
DIODE 6 A, 200 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: P600D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600D-E3/73 can be used for catalog matching and distributor lookup.

DIODE 6 A, 200 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: P600D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600D-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - P600D-E3/73 - 929869-P600D-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - P600D-E3/73
929869-P600D-E3/73
Diodes, Rectifiers - Single - P600D-E3/73 929869-P600D-E3/73
Manufacturer: Vishay Win Source Part Number: 929869-P600D-E3/73 Features: Diode Standard 200 V 6A Through Hole P600 Speed: Standard Recovery >500ns, > 200mA (Io) Package: P600, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: P600 Categories: Discrete Semiconductor Products Case / Package: P600 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P600D-E3/73GITB, P600D-E3/73-ND, P600DE373, P600D-E3/73GICT

Manufacturer: Vishay
Win Source Part Number: 929869-P600D-E3/73
Features: Diode Standard 200 V 6A Through Hole P600
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: P600, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: P600
Categories: Discrete Semiconductor Products
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P600D-E3/73GITB, P600D-E3/73-ND, P600DE373, P600D-E3/73GICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
P600D-E3/73
Rectifiers P600D-E3/73
Rectifiers 6.0 Amp 200 Volt 400 Amp IFSM

Rectifiers 6.0 Amp 200 Volt 400 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - P600D-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
P600D-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers P600D-E3/73
DIODE GEN PURP 200V 6A P600

DIODE GEN PURP 200V 6A P600

Supplier's Site
Standard Diode, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay - 77K0223 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay
77K0223
Standard Diode, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay 77K0223
STANDARD DIODE, 6A, 200V, P600; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

STANDARD DIODE, 6A, 200V, P600; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number P600D-E3/73GITB-ND 280-P600D-E3/73 929869-P600D-E3/73 P600D-E3/73 P600D-E3/73 77K0223
Product Name Single Diodes 6 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - P600D-E3/73 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Package Cut Tape P600-2
RoHS Compliant RoHS RoHS
IO 6 amps
Diode Type Diode Standard 200 V 6A Through Hole P600
Unlock Full Specs
to access all available technical data