Manufacturer: Vishay
Win Source Part Number: 1085725-P600K-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 6A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: P600
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Diode Standard 800V 6A Through Hole P600
Diode Standard 800V 6A Through Hole P600
DIODE 6 A, 800 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: P600K-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600K-E3/54 can be used for catalog matching and distributor lookup.
Diode 6A 800V Case P600
Diode 6A 800V Case P600
Diode 6A 800V Case P600
DIODE GEN PURP 800V 6A P600
RECTIFIER, 800V, 6A, P600; Repetitive Peak Reverse Voltage:800V; Average Forward Current:6A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1085725-P600K-E3/54 | P600K-E3/54GICT-ND | 280-P600K-E3/54 | 9189436 | 6391778P | P600K-E3/54 | 60AC3776 |
| Product Name | Diodes, Rectifiers - Single - P600K-E3/54 | Single Diodes | 6 A 800 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 800V, 6A, P600; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||||
| VR | 800 volts | ||||||
| IR | 0.0050 mA | ||||||
| trr | 2500 ns | 2500 ns | 2500 ns |