Vishay Precision Group Single Diodes P600M-E3/73

Description
Diode Standard 1000V 6A Through Hole P600
Request a Quote Datasheet
Description
Diode Standard 1000V 6A Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-P600M-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 6A Through Hole P600

Diode Standard 1000V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - 112-P600M-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 6A Through Hole P600

Diode Standard 1000V 6A Through Hole P600

Buy Now Datasheet
6 A 1000 V Diode and Rectifier - 280-P600M-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6 A 1000 V Diode and Rectifier
280-P600M-E3/73
6 A 1000 V Diode and Rectifier 280-P600M-E3/73
DIODE 6 A, 1000 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: P600M-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600M-E3/73 can be used for catalog matching and distributor lookup.

DIODE 6 A, 1000 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: P600M-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600M-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - P600M-E3/73 - 755497-P600M-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - P600M-E3/73
755497-P600M-E3/73
Diodes, Rectifiers - Single - P600M-E3/73 755497-P600M-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 755497-P600M-E3/73 Packaging: Tape in Box Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: P600, Axial Diode Type: Standard Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Family Name: P600M Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: P600 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): SRM10TX; P2000M; P 2500 M; Introduction Date: October 12, 1998 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 755497-P600M-E3/73
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: P600, Axial
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Family Name: P600M
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: P600
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): SRM10TX; P2000M; P 2500 M;
Introduction Date: October 12, 1998
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
P600M-E3/73
Rectifiers P600M-E3/73
Rectifiers 6.0 Amp 1000 Volt 400 Amp IFSM

Rectifiers 6.0 Amp 1000 Volt 400 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - P600M-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
P600M-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers P600M-E3/73
DIODE GEN PURP 1KV 6A P600

DIODE GEN PURP 1KV 6A P600

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 112-P600M-E3/73TB-ND 280-P600M-E3/73 755497-P600M-E3/73 P600M-E3/73 P600M-E3/73
Product Name Single Diodes 6 A 1000 V Diode and Rectifier Diodes, Rectifiers - Single - P600M-E3/73 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Package Tape and Reel P600-2
RoHS Compliant RoHS
IO 6 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050119 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
High-voltage switching diode - BAS521,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
6 suppliers