Vishay Intertechnology, Inc. Single Diodes P600B-E3/73

Description
Diode Standard 100V 6A Through Hole P600
Request a Quote Datasheet
Description
Diode Standard 100V 6A Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-P600B-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 6A Through Hole P600

Diode Standard 100V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - 112-P600B-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 6A P600

DIODE GEN PURP 100V 6A P600

Buy Now Datasheet
100V 6A Diode and Rectifier - 280-P600B-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 6A Diode and Rectifier
280-P600B-E3/73
100V 6A Diode and Rectifier 280-P600B-E3/73
DIODE GEN PURP 100V 6A P600 Product overview: P600B-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600B-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 6A P600 Product overview: P600B-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600B-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
P600B-E3/73
Rectifiers P600B-E3/73
Rectifiers 6A,100V,PLASTIC RECT

Rectifiers 6A,100V,PLASTIC RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - P600B-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
P600B-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers P600B-E3/73
DIODE GEN PURP 100V 6A P600

DIODE GEN PURP 100V 6A P600

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-P600B-E3/73TB-ND 280-P600B-E3/73 P600B-E3/73 P600B-E3/73
Product Name Single Diodes 100V 6A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS6HVM5 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 2500 ns
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky Rectifier, 200Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0673 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 20CTQ035PBF - 1122906-20CTQ035PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers