Diode Standard 200V 6A Through Hole P600
Diode Standard 200V 6A Through Hole P600
DIODE 6 A, 200 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: P600D-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600D-E3/54 can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 6A, 200V, P600; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Diode Configuration:Single
RECTIFIER, SINGLE, 6A, 200V, P600; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single
Rectifiers 6.0 Amp 200 Volt 400 Amp IFSM
DIODE GEN PURP 200V 6A P600
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | P600D-E3/54GITR-ND | 280-P600D-E3/54 | 60AC3774 | 70AC6467 | P600D-E3/54 | P600D-E3/54 |
| Product Name | Single Diodes | 6 A 200 V Diode and Rectifier | Rectifier, Single, 6A, 200V, P600; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifier, Single, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | ||||
| Package | Tape and Reel | P600-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 6 amps | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |