Manufacturer: Texas Instruments
Win Source Part Number: 082950-LP38511MRX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Output Voltage: 0.5 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.26V @ 800mA
Operating Supply Current: 3.5μA to 13mA
PSRR: 73dB to 70dB (120Hz to 1kHz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
0.5 V-3.3V ADJUSTABLE POSITIVE LDO REGULATOR, 0.26V DROPOUT, PDSO8, 0.050 INCH PITCH, PLASTIC, SOP-8 Product overview: LP38511MRX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5 V, 3.3V, 0.26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5 V, 3.3V, 0.26V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38511MRX-ADJ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 082950-LP38511MRX-ADJ | 699-LP38511MRX-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP38511MRX-ADJ | 0.5 V 3.3V 0.26V LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-SO PowerPad | |
| Life Cycle Stage | Maturity; Active |