Texas Instruments Power Management IC LP2994M/NOPB

Description
IC BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOP-8, Bus Terminator Product overview: LP2994M/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2994M/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOP-8, Bus Terminator Product overview: LP2994M/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2994M/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-LP2994M/NOPB
Power Management IC 750-LP2994M/NOPB
IC BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOP-8, Bus Terminator Product overview: LP2994M/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2994M/NOPB can be used for catalog matching and distributor lookup.

IC BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOP-8, Bus Terminator Product overview: LP2994M/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2994M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2994M/NOPB - 135857-LP2994M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2994M/NOPB
135857-LP2994M/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2994M/NOPB 135857-LP2994M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 135857-LP2994M/NOPB Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.2 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC

Manufacturer: Texas Instruments
Win Source Part Number: 135857-LP2994M/NOPB
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.2 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC

Buy Now
IC REG CONV DDR 1OUT 8SOIC - 815-LP2994M/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG CONV DDR 1OUT 8SOIC
815-LP2994M/NOPB
IC REG CONV DDR 1OUT 8SOIC 815-LP2994M/NOPB
IC REG CONV DDR 1OUT 8SOIC

IC REG CONV DDR 1OUT 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - LP2994M/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LP2994M/NOPB
PMIC - Voltage Regulators - Special Purpose LP2994M/NOPB
IC REG CONV DDR 1OUT 8SOIC

IC REG CONV DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-LP2994M/NOPB 135857-LP2994M/NOPB 815-LP2994M/NOPB LP2994M/NOPB
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - LP2994M/NOPB IC REG CONV DDR 1OUT 8SOIC PMIC - Voltage Regulators - Special Purpose
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1460453 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details