Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAE/NOPB LP2998MAE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1056370-LP2998MAE/NO PB Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.2 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1056370-LP2998MAE/NO PB Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.2 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAE/NOPB - 1056370-LP2998MAE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAE/NOPB
1056370-LP2998MAE/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAE/NOPB 1056370-LP2998MAE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056370-LP2998MAE/NO PB Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.2 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056370-LP2998MAE/NOPB
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.2 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.2V 5.5V SOIC Power Management IC
750-LP2998MAE/NOPB
2.2V 5.5V SOIC Power Management IC 750-LP2998MAE/NOPB
DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC T/R Product overview: LP2998MAE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MAE/NOPB can be used for catalog matching and distributor lookup.

DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC T/R Product overview: LP2998MAE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MAE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - LP2998MAE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LP2998MAE/NOPB
PMIC - Voltage Regulators - Special Purpose LP2998MAE/NOPB
IC REG CONV DDR 1OUT 8SOIC

IC REG CONV DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1056370-LP2998MAE/NOPB 750-LP2998MAE/NOPB LP2998MAE/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAE/NOPB 2.2V 5.5V SOIC Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOIC Other; SOIC
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
View Details
Display Drivers - HEF4511BT653 - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details