Texas Instruments Newest Parts - LP2992AIM5x-5.0 LP2992AIM5x-5.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203174-LP2992AIM5x- 5.0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision Family Part Number: LP2992 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.85V at 250mA Current - Quiescent (Iq): 95μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203174-LP2992AIM5x- 5.0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision Family Part Number: LP2992 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.85V at 250mA Current - Quiescent (Iq): 95μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LP2992AIM5x-5.0 - 1203174-LP2992AIM5x-5.0 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP2992AIM5x-5.0
1203174-LP2992AIM5x-5.0
Newest Parts - LP2992AIM5x-5.0 1203174-LP2992AIM5x-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1203174-LP2992AIM5x- 5.0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision Family Part Number: LP2992 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.85V at 250mA Current - Quiescent (Iq): 95μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203174-LP2992AIM5x-5.0
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision
Family Part Number: LP2992
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.85V at 250mA
Current - Quiescent (Iq): 95μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1203174-LP2992AIM5x-5.0
Product Name Newest Parts - LP2992AIM5x-5.0
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - 111-4205PBF - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details