Littelfuse, Inc. Circuit Protection - Fuses 0202005.H

Description
Win Source Part Number: 1361383-0202005.H Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: FLAT-PAK® 202 Package: Tube Product Status: Active Package / Case: 2-DIP (0.400", 10.16mm) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.372" L x 0.250" W x 0.165" H (9.45mm x 6.35mm x 4.19mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Voltage Rating - AC: 250 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 4.68 Approval Agency: CSA, UL DC Cold Resistance: 0.0174 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361383-0202005.H Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: FLAT-PAK® 202 Package: Tube Product Status: Active Package / Case: 2-DIP (0.400", 10.16mm) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.372" L x 0.250" W x 0.165" H (9.45mm x 6.35mm x 4.19mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Voltage Rating - AC: 250 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 4.68 Approval Agency: CSA, UL DC Cold Resistance: 0.0174 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361383-0202005.H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361383-0202005.H
Circuit Protection - Fuses 1361383-0202005.H
Win Source Part Number: 1361383-0202005.H Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: FLAT-PAK® 202 Package: Tube Product Status: Active Package / Case: 2-DIP (0.400", 10.16mm) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.372" L x 0.250" W x 0.165" H (9.45mm x 6.35mm x 4.19mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Voltage Rating - AC: 250 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 4.68 Approval Agency: CSA, UL DC Cold Resistance: 0.0174 Ohms

Win Source Part Number: 1361383-0202005.H
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: FLAT-PAK® 202
Package: Tube
Product Status: Active
Package / Case: 2-DIP (0.400", 10.16mm)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.372" L x 0.250" W x 0.165" H (9.45mm x 6.35mm x 4.19mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 250 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 4.68
Approval Agency: CSA, UL
DC Cold Resistance: 0.0174 Ohms

Buy Now Datasheet
Fuses - 0202005.H-ND - DigiKey
Thief River Falls, MN, United States
"5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400"", 10.16mm)"

"5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400"", 10.16mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V DIP Circuit Protection Fuse
139-0202005.H
5A 250V DIP Circuit Protection Fuse 139-0202005.H
Fuse Subminiature Slow Blow Acting 5A 250V Radial DIP 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0202005.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V, DIP. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, DIP, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202005.H can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 5A 250V Radial DIP 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0202005.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V, DIP. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, DIP, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202005.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0202005.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0202005.H
Circuit Protection - Fuses 0202005.H
FUSE BOARD MOUNT 5A 250VAC 2DIP

FUSE BOARD MOUNT 5A 250VAC 2DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361383-0202005.H 0202005.H-ND 139-0202005.H 0202005.H
Product Name Circuit Protection - Fuses Fuses 5A 250V DIP Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Current 60 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 57467 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 600 amps
View Details