PTC Resettable Fuse, 1A, 125V, SMD, 225mR, UL/PSE Product overview: 0154001.DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154001.DRT can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120472-0154001.DRT
Packaging: Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 1.98
Approvals: PSE, UL
DC Cold Resistance: 0.225 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block with Holder
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Safety
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 50A
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
50A SMD Fuse(with Holder) 1A 125V 125V SMD,9.7x5mm Fuses ROHS
FUSE BRD MNT 1A 125VAC/VDC 2SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2196226 | 2196226P | 139-0154001.DRT | 1120472-0154001.DRT | F1303CT-ND | 0154001.DRT | 0154001.DRT |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | SMD 1A 125V Circuit Protection Fuse | Fuses - 0154001.DRT | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | Thermoplastic | Thermoplastic | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | UL | RoHS | ||
| Features | Resettable | Resettable | |||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |