Cartridge Fuses 350V 5A SB PT 2AG PB-FREE Product overview: 0209005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350V, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0209005.MXEP can be used for catalog matching and distributor lookup.
5A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
FUSE GLASS 5A 350VAC 2AG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0209005.MXEP | F10751-ND | 0209005.MXEP |
| Product Name | 350V 5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | |
| Rated Voltage | 350 volts | 350 volts | |
| Rated Current | 5 amps | 5 amps |