Littelfuse, Inc. Fuses 0209001.MXEP

Description
1A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
1A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4593-ND - DigiKey
Thief River Falls, MN, United States
1A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

1A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0209001.MXEP
FUSE GLASS 1A 350VAC 2AG

FUSE GLASS 1A 350VAC 2AG

Supplier's Site
Cartridge Fuse, Slow Blow, 1A, 350V; Blow Characteristic Littelfuse - 01P8948 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1A, 350V; Blow Characteristic Littelfuse
01P8948
Cartridge Fuse, Slow Blow, 1A, 350V; Blow Characteristic Littelfuse 01P8948
CARTRIDGE FUSE, SLOW BLOW, 1A, 350V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1A, 350V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4593-ND 0209001.MXEP 01P8948
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1A, 350V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data