3A 125V PTC Resettable Fuse, SMD, 34mR, UL/PSE Product overview: 0154003.DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154003.DRT can be used for catalog matching and distributor lookup.
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
50A SMD Fuse(with Holder) 3A 125V 125V SMD,9.7x5mm Fuses ROHS
FUSE BRD MNT 3A 125VAC/VDC 2SMD
FUSE BOARD MNT 3A 125VAC/VDC SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2196248 | 2196248P | 139-0154003.DRT | F1307CT-ND | 0154003.DRT | 0154003.DRT | 461-0154003.DRT |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | SMD 3A 125V Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | FUSE BOARD MNT 3A 125VAC/VDC SMD |
| Fuse Material | Thermoplastic | Thermoplastic | Thermoplastic | Thermoplastic | |||
| Approvals / Standards | RoHS | RoHS | RoHS | UL | RoHS | RoHS; UL | |
| Features | Resettable | Resettable | |||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |