Fuse Subminiature Slow Blow Acting 5A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic T/R CSA/UL Product overview: 0202005.URG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202005.URG can be used for catalog matching and distributor lookup.
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing
FUSE BOARD MOUNT 5A 250VAC 2SMD
FUSE BOARD MOUNT 5A 250VAC 2SMD
FUSE BOARD MOUNT 5A 250VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0202005.URG | 18-0202005.URGTR-ND | 0202005.URG |
| Product Name | SMD 5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 5 amps | 5 amps | |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) |