Littelfuse, Inc. SMD 5A 125V Circuit Protection Fuse 0157005.DR

Description
5A 125V Very Fast Acting Fuse, SMD, Ceramic, 6.5x3.7x2.69mm Product overview: 0157005.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157005.DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 125V Very Fast Acting Fuse, SMD, Ceramic, 6.5x3.7x2.69mm Product overview: 0157005.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157005.DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A 125V Circuit Protection Fuse
139-0157005.DR
SMD 5A 125V Circuit Protection Fuse 139-0157005.DR
5A 125V Very Fast Acting Fuse, SMD, Ceramic, 6.5x3.7x2.69mm Product overview: 0157005.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157005.DR can be used for catalog matching and distributor lookup.

5A 125V Very Fast Acting Fuse, SMD, Ceramic, 6.5x3.7x2.69mm Product overview: 0157005.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157005.DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 1740739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740739
Non Resettable Fuses 1740739
SMF NANO FUSE CLIP VFA RoHS 260C 5A

SMF NANO FUSE CLIP VFA RoHS 260C 5A

Supplier's Site
Non Resettable Fuses - 1740287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740287
Non Resettable Fuses 1740287
SMF NANO FUSE CLIP VFA RoHS 260C 5A

SMF NANO FUSE CLIP VFA RoHS 260C 5A

Supplier's Site
Fuses - 0157005.DR - 853130-0157005.DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0157005.DR
853130-0157005.DR
Fuses - 0157005.DR 853130-0157005.DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853130-0157005.DR Series: NANO²® 157 Features: 5 A 125 V AC 125 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0040 Other Part Number: 157005, F2969CT, F2969DKR, F2969TR, 0157005DR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853130-0157005.DR
Series: NANO²® 157
Features: 5 A 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Other Part Number: 157005, F2969CT, F2969DKR, F2969TR, 0157005DR

Buy Now Datasheet
Fuses - F2969DKR-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F2969TR-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F2969CT-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Circuit Protection - Fuses 0157005.DR
FUSE BRD MNT 5A 125VAC/VDC 2SMD

FUSE BRD MNT 5A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0157005.DR 1740739 853130-0157005.DR F2969DKR-ND 0157005.DR
Product Name SMD 5A 125V Circuit Protection Fuse Non Resettable Fuses Fuses - 0157005.DR Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS UL
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 5 amps 5 amps
Fuse Material Ceramic; Ceramic
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers