Fuse Chip 2A 600V Holder Solder Pad 10.9 X 4.8mm Ceramic T/R cULus Product overview: 0159002.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0159002.MR can be used for catalog matching and distributor lookup.
2A 600V AC DC Fuse Board Mount Surface Mount
2A 600V AC DC Fuse Board Mount Surface Mount
2A 600V AC DC Fuse Board Mount Surface Mount
FUSE BOARD MOUNT 2A 600VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-0159002.MR | F5726CT-ND | 0159002.MR |
| Product Name | 2A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Material | Ceramic | ||
| Approvals / Standards | RoHS | ||
| Rated Voltage | 600 volts | 600 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps |