Fuse Miniature Slow Blow Acting 4A 250V Axial 5 X 20mm Glass Bulk BSI/CCC/CE/CSA/PSE/S
4A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Win Source Part Number: 962539-0213004.MXEP
Category: Circuit Protection>Fuses
Series: 213
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 40A
Melting I2t: 226.505
DC Cold Resistance: 0.017 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Alternative Parts (Cross-Reference): 5VTP4-R; RST 5; 38314000000; 36914000000; 38313150000; 0034.6021; 0034.6081;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0213004.XEP,0213004X
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:40A RoHS Compliant: Yes
FUSE GLASS 4A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0213004.MXEP | 0213004.MXEP-ND | 962539-0213004.MXEP | 26K7596 | 0213004.MXEP |
| Product Name | 4A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA; BSI; VDE; SEMKO | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | |
| Fuse Type | Miniature |