FLAT PAK Fuses
"4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400"", 10.16mm)"
FUSE, PCB, 4A, 250V, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:FLAT-PAK Slo-Blo 203 Series; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:DIP; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MOUNT 4A 250VAC 2DIP
FUSE, PCB LEADED, 4 A, 250 VAC, FLAT-PAK SERIES, SLOW BLOW, DIP. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0203004.H | F4579-ND | 02B7266 | 0203004.H | 21594826 |
| Product Name | FLAT PAK Fuses | Fuses | Fuse, Pcb, 4A, 250V, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse |
| Mounting | Solderable (Surface Mount Technology) | Through Hole | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Features | Time Lag | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |